RegalRexnord Rexnord 2203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2203U

Description
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2203U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2203U
Rexnord 2203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2203U
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2203U
Product Name Rexnord 2203U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.1875 inch (55.562 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details