RegalRexnord Link-Belt 22240LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22240LBC3

Description
200 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
200 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22240LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22240LBC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22240LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22240LBC3
Link-Belt 22240LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22240LBC3
200 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

200 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22240LBC3
Product Name Link-Belt 22240LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 7.8740 inch (199.999 mm)
Outside Diameter 14.1732 inch (359.999 mm)
Overall Width 3.8583 inch (98.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details