RegalRexnord Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| 0 | |
| 1 1/2" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 1 11/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 1 11/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 1 15/16" Cast Iron 2-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 1 15/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 1 15/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 1 3/4" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 1 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 1 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 110 mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 130mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 140 mm Cast Steel Expansion 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 140mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals, Two Spacer Rings | |
| 140mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 160 mm Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 1/2" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 11/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 2 11/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 11/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 15/16" Cast Iron 2-Bolt Black Nylon Coated Split Pillow Block Housing, T Water Seal - Dual Lip Sealing System, Cast Closed End | |
| 2 15/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 2 15/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System, Closed End Cap | |
| 2 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 2 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 3/16" Cast Iron 4-Bolt Black Nylon Coated Split Pillow Block Housing, D5 Pentac Seal, Closed End | |
| 2 3/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System, Closed End Cap | |
| 2 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 2 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System and End Closure | |
| 2 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 2 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 2" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 260mm Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3 11/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 3 11/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3 15/16" Cast Iron 4-Bolt Black Nylon Coated Split Pillow Block Housing, D5 Pentac Seal, Closed End | |
| 3 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System and End Closure | |
| 3 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 3 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3 3/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3 3/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3 7/16" Cast Iron 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 3 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 3 7/16" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System and End Closure | |
| 3 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 3 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3" Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 3" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 4 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 4 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System and End Closure | |
| 4 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 4 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 4 3/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 4 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System and End Closure | |
| 4 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 4 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 4" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 40 mm Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 5 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 5 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals, Closed End Cap | |
| 5 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 5 3/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 5 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 5 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 5 7/8" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 5" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 6 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 6 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 6 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 6 7/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 6" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 6" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 60 mm Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 7 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 7 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 7 15/16" Cast Iron 4-Bolt Split Pillow Block Housing & D8 Taconite Sealing System on One Side, Closed End Cap on Other | |
| 7 15/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 7 3/16" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 7" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System and End Closure | |
| 7" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 7" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 70 mm Two-Piece, 2-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 75 mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 75 mm Cast Steel Expansion 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 8 1/2" 4-Bolt Cast Iron Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals | |
| 8 1/2" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 8" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with D8 Taconite Sealing System | |
| 8" Two-Piece, 4-Bolt Cast Iron Adapter Mounted Spherical Roller Bearing Pillowblock Housing with Metal Triple Ring Seals | |
| 85 mm Cast Steel 4-Bolt Split Pillow Block Housing, Triple-Ring Metal Labyrinth Seal & Closed End Cap | |
| E7 Triple Lip Seal Kit for Spherical Roller Bearing | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1020T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1030T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1040T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1050T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1060T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1070T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1080T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1090T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1100T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1110T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1120T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1130T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1140T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1150T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1160T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1170T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1180T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1190T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1200T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1210T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1220T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Falk T10 Series Horizontally-Split Cover Seal Kits size(s) 1230T for grid couplings. One kit contains (2) seals & (2) gaskets. | |
| Felt Seal for Spherical Roller Bearing Split Pillowblock Units | |
| Floating Labyrinth Seal used in the D8 Taconite Sealing System for Spherical Roller Bearing Split Pillowblock Units | |
| G Triple Lip Seal Kit for Rex Spherical Roller Bearing, Size Code 6 | |
| G Triple Lip Seal Kit for Rex Spherical Roller Bearing, Size Code 7 | |
| G Triple Lip Seal Kit for Rex Spherical Roller Bearing, Size Code 8 | |
| G Triple Lip Seal Kit for Rex Spherical Roller Bearing, Size Code 9 | |
| Heavy Contact Single Lip Seal for Size Code B580 Link-Belt Spherical Roller Bearings | |
| Kevlar Body Lip Seal for use with Type D5 Sealing System | |
| Link-Belt B432E7S Bearing Parts & Kits E7 Type Seal Kits-Triple Lip Seal. Contact Rexnord for more details. | |
| Link-Belt B456E7S Bearing Parts & Kits E7 Type Seal Kits-Triple Lip Seal. Contact Rexnord for more details. | |
| Link-Belt LB68M1103R Bearing Parts & Kits LER Type Seal. Contact Rexnord for more details. | |
| Link-Belt PLB66144FR02 Bearing Parts & Kits PLB6800 & 6600 Housing & Seal. Contact Rexnord for more details. | |
| Link-Belt PLB66168FR02 Bearing Parts & Kits PLB6800 & 6600 Housing & Seal. Contact Rexnord for more details. | |
| Link-Belt PLB6848R03 Bearing Parts & Kits PLB6800 & 6600 Housing & Seal. Contact Rexnord for more details. | |
| Link-Belt PLB6856FR02 Bearing Parts & Kits PLB6800 & 6600 Housing & Seal. Contact Rexnord for more details. | |
| Link-Belt PLB6872FR03 Bearing Parts & Kits PLB6800 & 6600 Housing & Seal. Contact Rexnord for more details. | |
| Link-Belt PLB6924R02 Bearing Parts & Kits PLB6900 Housing & Seal. Contact Rexnord for more details. | |
| M Spring Loaded Heavy Contact Viton Seal Kit for Spherical Roller Bearing | |
| Metal Triple Ring Seal Kit for Spherical Roller Bearing Split Pillowblock Units | |
| Oil Seal for General ultramite units | |
| Oil Seal for Ultramite 03U unit | |
| Oil Seal for Ultramite 04U unit | |
| Oil Seal for Ultramite 05U unit | |
| Oil Seal for Ultramite 06U unit | |
| Oil Seal for Ultramite 06U, 07U unit | |
| Oil Seal for Ultramite 06U, 07U, 08U, 09U unit | |
| Oil Seal for Ultramite 07U unit | |
| Oil Seal for Ultramite 07U, 08U unit | |
| Oil Seal for Ultramite 08U unit | |
| Oil Seal for Ultramite 08U, 09U unit | |
| Oil Seal for Ultramite 09U unit | |
| Oil Seal for Ultramite 10U unit | |
| Oil Seal for Ultramite 12U unit | |
| Oil Seal for Ultramtie 03U, 04U, 06U unit | |
| Oil Seal HS Intrile for General Ultramite units | |
| Oil Seal Intrile 35 X 62 X 7 for Ultramite units | |
| Oil Seal Intrile for General Ultramite units | |
| Oil Seal L S for General Ultramite units | |
| Oil Seal LS Intrile for General Ultramite units | |
| Oil Seal LS Viton for General Ultramite units | |
| Product Family: Ball Bearing; Line: Link-Belt Mounted | |
| Product Family: Other Bearing; Line: Spherical Bearing | |
| Product Family: Roller Bearing; Line: Link-Belt Mounted | |
| Product Family: Roller Bearing; Line: Rex | |
| Rear Auxiliary Seal for Klean-Gard Ball Bearing | |
| Rexnord T10 Series Horizontally-Split Cover Seal Kits size(s) 1240T for grid couplings. Two seals required. | |
| Rexnord T10 Series Horizontally-Split Cover Seal Kits size(s) 1250T for grid couplings. Two seals required. | |
| Rexnord T10 Series Horizontally-Split Cover Seal Kits size(s) 1260T for grid couplings. Two seals required. | |
| Size Code: B428 | |
| Size Code: B432 | |
| Size Code: B440 | |
| Size Code: B448 | |
| Size Code: B456 | |
| Size Code: B464 | |
| V-ring Seal for 55mm shaft | |
| V-ring Seal for 85mm shaft | |
| V-ring Seal for 90mm shaft |