RegalRexnord Rexnord 5515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5515U

Description
5 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
5 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5515U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5515U
Rexnord 5515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5515U
5 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

5 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5515U
Product Name Rexnord 5515U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 5.9375 inch (150.812 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Roller Bearings - 2482806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details