RegalRexnord Rexnord 5600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5600U

Description
6" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
6" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5600U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5600U
Rexnord 5600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5600U
6" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

6" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5600U
Product Name Rexnord 5600U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 6.0000 inch (152.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Roller Bearings - 2482935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details