RegalRexnord Rexnord 5111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5111U

Description
1 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
1 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5111U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5111U
Rexnord 5111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5111U
1 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

1 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5111U
Product Name Rexnord 5111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.6875 inch (42.862 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Rotation - Cross Roller Ring - RB11012UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details