2.75" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | A22275 |
| Product Name | Link-Belt A22275 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.7500 inch (69.850 mm) |
| Outside Diameter | 5.1172 inch (129.977 mm) |