RegalRexnord Link-Belt 22236LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22236LBC0

Description
180 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
180 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22236LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22236LBC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22236LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22236LBC0
Link-Belt 22236LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22236LBC0
180 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

180 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22236LBC0
Product Name Link-Belt 22236LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 7.0866 inch (180.000 mm)
Outside Diameter 12.5984 inch (319.999 mm)
Overall Width 3.3858 inch (85.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details