RegalRexnord Link-Belt 22213LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22213LBC0

Description
65 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
65 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22213LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22213LBC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22213LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22213LBC0
Link-Belt 22213LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22213LBC0
65 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

65 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22213LBC0
Product Name Link-Belt 22213LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.5591 inch (65.001 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Overall Width 1.2205 inch (31.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details