2 1/4" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar, Precision Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 2204UPL |
| Product Name | Rexnord 2204UPL Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.2500 inch (57.150 mm) |