RegalRexnord Rexnord 5408YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5408YU

Description
4 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
4 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5408YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5408YU - RegalRexnord
Milwaukee, WI, United States
Rexnord 5408YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5408YU
Rexnord 5408YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5408YU
4 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

4 1/2" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5408YU
Product Name Rexnord 5408YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.5000 inch (114.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details