RegalRexnord Link-Belt 22220LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22220LBC0

Description
100 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
100 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22220LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22220LBC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22220LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22220LBC0
Link-Belt 22220LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22220LBC0
100 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

100 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22220LBC0
Product Name Link-Belt 22220LBC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 3.9370 inch (100.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 1.8110 inch (45.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845762 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details