RegalRexnord Rexnord 6215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6215U

Description
2 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
2 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6215U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6215U
Rexnord 6215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6215U
2 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

2 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6215U
Product Name Rexnord 6215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.9375 inch (74.612 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Rotation - Cross Roller Ring - RB3510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details