RegalRexnord Rexnord 6211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6211U

Description
2 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
2 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6211U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6211U
Rexnord 6211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6211U
2 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

2 11/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6211U
Product Name Rexnord 6211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.6875 inch (68.262 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Rotation - Cross Roller Ring - RAU6008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details