RegalRexnord Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1 1/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/2" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 1/2" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled, No Seals | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled, Special Features | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 20% Grease Filled, No Seal, Special Grease | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 25% Grease Filled, No Locating Ring, Steel Retainer, Special Clearance, Special Grease | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 33% Grease Filled, No Locating Ring, Steel Retainer, Special Clearance, Special Grease | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Filled | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Oil Filled | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal w/ Flingers, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 1/2" Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Cylindrical OD, Non-Relubricatable | |
| 1 1/2" Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Spherical OD, Non-Relubricatable | |
| 1 1/2" Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Spherical OD, Relubricatable | |
| 1 1/2" Unmounted Hex Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylindrical OD, Non-Relubricatable | |
| 1 1/2" Unmounted Round Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Non-Relubricatable | |
| 1 1/2" Unmounted Round Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Relubricatable | |
| 1 1/2" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylidrical OD, Non-Relubricatable | |
| 1 1/2" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylidrical OD, Relubricatable | |
| 1 1/2" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Non-Relubricatable | |
| 1 1/2" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Relubricatable | |
| 1 1/2" Unmounted Unmounted, Non Relubricatable, Cylindrical OD, Round Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1 1/2" Unmounted Unmounted, Non Relubricatable, Spherical OD, Round Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1 1/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Free Running, Oil Lubricated | |
| 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged | |
| 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers only, 50% grease fill, Special Grease | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers only, 50% grease fill | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers only, oil lubricated | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, preservative only - no grease | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, special grease, 33% grease fill | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Filled | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Oil Lubricated | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Special Customer Marking, 10% Grease Filled | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Special Grease | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Steel Retainer, Special Clearance, Special Grease, 33% Grease Filled, Less the OD Snap Ring | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, 100% Grease Filled | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, No Grease | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Special Features | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 1 1/4" Unmounted Hex Bore Ball Bearing, Standard Duty, Single Lip Contact Seal, Cylindrical OD, Non-relubricatable | |
| 1 1/4" Unmounted Hex Bore Ball Bearing, Standard Duty, Single Lip Contact Seal, Spherical OD, Relubricatable | |
| 1 1/4" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylindrical OD, Relubricatable | |
| 1 1/4" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Non-Relubricatable | |
| 1 1/4" Unmounted Square Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Relubricatable | |
| 1 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers Only, Increased C5 clearance, Steel retainers, Oil lubricated | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers Only, Oil lubricated | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 1 1/8" Unmounted Hex Bore Ball Bearing, Standard Duty, Single Lip Contact Seal, Cylindrical OD | |
| 1 1/8" Unmounted Hex Bore Ball Bearing, Standard Duty, Single Lip Contact Seal, Spherical OD | |
| 1 1/8" Unmounted Hex Bore Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylindrical OD | |
| 1 1/8" Unmounted Square Ball Bearing, Spherical OD, Standard Duty, Triple Lip Contact Seal | |
| 1 1/8" Unmounted, Cylindrical OD, Square Ball Bearing, Triple Lip Contact Seal | |
| 1 1/8" Unmounted, Non Relubricatable, Cylindrical OD, Square Ball Bearing, Triple Lip Contact Seal on One Side, Seal Omitted on Other Side | |
| 1 1/8" Unmounted, Non Relubricatable, Cylindrical OD, Square Ball Bearing, Triple Lip Contact Seal | |
| 1 1/8" Unmounted, Non Relubricatable, Spherical OD, Square Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1 11/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 11/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 11/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 11/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 11/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1 11/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 11/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 11/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1 13/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 14/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1 15/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Adapter Mounted, Clearance Seal | |
| 1 15/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 15/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Black oxide inner and outer races | |
| 1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 15/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, No Grease, Steel Retainers | |
| 1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Closed end unit | |
| 1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications | |
| 1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Oil Filled | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, No Grease | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Bulk Packed | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal w/ Flingers, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 15/16" Unmounted Round Ball Bearing, Standard Duty, Non-relubricatable, Cylindrical O.D. outer race, Triple Lip Contact Seal | |
| 1 15/16" Unmounted Round Ball Bearing, Standard Duty, Non-relubricatable, Spherical O.D. outer race, Triple Lip Contact Seal | |
| 1 15/16" Unmounted Round Ball Bearing, Standard Duty, Relubricatable, Spherical O.D. outer race, Triple Lip Contact Seal | |
| 1 3/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Free Running, 10% Grease Fill | |
| 1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, oil lubricated | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, preservative only - no grease | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Oil lubricated | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Special Grease | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 1 3/16" Unmounted Non Relubricatable, Spherical OD, Round Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1 3/16" Unmounted Round Ball Bearing, Spherical OD, Standard Duty, Triple Lip Contact Seal | |
| 1 3/16" Unmounted Unmounted, Non Relubricatable, Cylindrical OD, Round Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Molded double lip seals, Adapter mounted, 5/16" clearance | |
| 1 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal,Steel retainers | |
| 1 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1 3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill, Special Lubricant | |
| 1 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill | |
| 1 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill | |
| 1 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill | |
| 1 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1 3/4" Unmounted Round Ball Bearing, Standard Duty, Non-relubricatable, Spherical O.D. outer race, Triple Lip Contact Seal, | |
| 1 3/4" Unmounted Round Ball Bearing, Standard Duty, Relubricatable, Spherical O.D. outer race, Triple Lip Contact Seal | |
| 1 3/8" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 3/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 3/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Filled | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Special Customer Marking, 10% Grease Filled | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Seal Only Assembled on Setscrew Side, No Seal on Backside | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease | |
| 1 5/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing Insert | |
| 1 5/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 5/8" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Closed End Unit | |
| 1 5/8" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 5/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 5/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Flinger on locking collar side, Food Grade Grease | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill, Special Lubricant | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Special Lubricant | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 1 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Closed end unit | |
| 1 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Molded double lip seals | |
| 1 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainers, No Grease, Increased Clearance | |
| 1 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Filled | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Oil Lubricated | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Special Customer Marking, 10% Grease Filled | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Bearing is Bulk Packed | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 1 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 1 7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing | |
| 1 7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 7/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 1 9/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 1 9/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1 9/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1 9/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers Only, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill, Special Clearance, Special Lubricant, Steel Retainer, without OD Snap Ring | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill, Special Clearance, Special Lubricant, without OD Snap Ring | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill, Preservative Only | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill, Special Clearance, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, 100% Grease Fill | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, without Snap Ring | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Oil Filled | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased Clearance, Steel Retainer, Special Lubricant | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Steel Retainer, Increased Clearance, Flingers Only, Preservative Only | |
| 1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Steel Retainer, Increased Clearance, Flingers Only, Special Lubricant | |
| 1" Unmounted Hex Ball Bearing, Standard Duty, Clearance Seal | |
| 1" Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal | |
| 1" Unmounted Non Relubricatable Hex Ball Bearing, Standard Duty, Single Lip Contact Seal | |
| 1" Unmounted Non Relubricatable Spherical OD, Square Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1" Unmounted Square Ball Bearing, Spherical OD, Standard Duty, Triple Lip Contact Seal | |
| 1" Unmounted, Non Relubricatable, Cylindrical OD, Square Ball Bearing, Standard Duty, Triple Lip Contact Seal | |
| 1-3/4" Unmounted AG Bearing, Round Bore, Standard Duty, Triple Lip E3 Seal, Wide Outer Race, Spherical OD, Relubricatable | |
| 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled, Special Grease | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Filled | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Special Grease, Increased Clearnace, Steel Retainers | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seals, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 11/16" Non-Relubricatable Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Cylindrical O.D. outer race | |
| 11/16" Non-Relubricatable Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal | |
| 15/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill | |
| 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 2 1/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers only, 50% grease fill | |
| 2 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 1/4" Mounted Ball Bearing, Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 1/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 2 1/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 2 1/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill | |
| 2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 2 1/8" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 1/8" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 1/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 2 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 11/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 11/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 11/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Adapter Mounted, Clearance Seal | |
| 2 11/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 15/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 2 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications | |
| 2 15/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 3/16" Mounted Ball Bearing, Heavy Duty, Formed Expansion Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 3/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease | |
| 2 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 2 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 2 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 2 3/16" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 2 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 2 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Oil Lubricated | |
| 2 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal w/ Flingers | |
| 2 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 2 3/16" Unmounted Round Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylidrical OD, Non-Relubricatable | |
| 2 3/16" Unmounted Round Ball Bearing, Standard Duty, Triple Lip Contact Seal, Cylidrical OD, Relubricatable | |
| 2 3/16" Unmounted Round Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Non-Relubricatable | |
| 2 3/16" Unmounted Round Ball Bearing, Standard Duty, Triple Lip Contact Seal, Spherical OD, Relubricatable | |
| 2 3/4" Mounted Ball Bearing, Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 3/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 2 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running | |
| 2 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 3/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 7/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, No Seals, Steel Retainer, 100% Grease Fill, Special Grease | |
| 2 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Closed end unit, 0 clearance | |
| 2 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Molded double lip seals | |
| 2 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainers, Special Grease, C4 Clearance | |
| 2 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Closed End Cap | |
| 2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications, 100% Grease Filled, Food Grade... | |
| 2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications | |
| 2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill, special marking on flinger | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers Only, Increased C5 clearance, Steel retainers, Oil Lubricated | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, oil lubricated | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 2 7/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease | |
| 2 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, closed end unit | |
| 2" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Steel Retainers | |
| 2" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease | |
| 2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal | |
| 2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 2" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, No Grease, Increased Clearance | |
| 2" Mounted Ball Bearing, Medium Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 2" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 2" Mounted Ball Bearing, Standard Duty, Cast Iron Hanger Block, Setscrew Locking, Single Lip Contact Seal | |
| 2" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Filled | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Oil Lubricated | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Special Customer Marking, 10% Grease Filled | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Steel Retainers, Increased Clearance, Less OD Snap Ring, 10% Oil Filled | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Steel Retainers, Increased Clearance, No Grease | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance | |
| 25 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill | |
| 25 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill | |
| 25 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, 50% Grease fill | |
| 25 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, Flingers Only, Steel Retainer, Increased Clearance | |
| 25 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 3 1/2" Mounted Ball Bearing, Heavy Duty Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 1/2" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 15/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 15/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 3/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 3/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 3 7/16" Mounted Ball Bearing, Heavy Duty Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal, Closed end unit | |
| 3 7/16" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Flingers only, 10% grease fill | |
| 3" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal, food grade grease | |
| 3" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3/4" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok CL Locking Device, Single Lip Contact Seal, Relubricatable, Spherical OD | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Single Lip Contact Seal, Food Grade Grease | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Single Lip Contact Seal | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Single Lip Viton Contact Seal, 70% Grease Fill, Steel Retainers, Increase Clearance | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled, No Seals | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% grease Filled | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Oil Filled | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Flingers only, Increased Clearance, 50% oil filled, Steel Reatiners | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Flingers only, Increased Clearance, No Grease, Steel Reatiners | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, No Grease | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers, Oil Filled | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal, Bulk Pack | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal, Less Locating Ring, Bulk Pack | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal, Less Locating Ring | |
| 3/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Viton Contact Seal, Increase Clearance, Hi Temp Grease, Steel Retainers | |
| 30 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill | |
| 30 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 40 mm Unmounted Ball Bearing, Standard Duty, Set-Screw Locking Device, Free Running, 33% Grease Filled, Steel Retainer, Special Clearance, Less OD Snap Ring, Inner Ring w/ Metric TEreads | |
| 40 mm Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Centrik-Lok CL Locking Device, Single Lip Viton Contact Seal, Steel Retainer, High Temp Grease, Increased Clearance | |
| 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Flingers Only, Oil Lubricated | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Free Running, 10% Grease Filled | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Free Running, 10% Oil Filled | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Single Lip Contact Seal | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Filled | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% grease Filled | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 5/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Seal w/ Flingers, 10% Grease Filled | |
| 50mm Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal | |
| 7/8" Mounted Ball Bearing, Heavy Duty, Formed Steel Fixed Cartridge Block, Setscrew Locking, Clearance Seal | |
| 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill, Special Marking | |
| 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Fill | |
| 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Oil Fill | |
| 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill | |
| 7/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal | |
| 7/8" Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Cylindrical OD, Non-Relubricatable | |
| 7/8" Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Spherical OD, Non-Relubricatable | |
| Link-Belt CHBS224JE Ball Bearings CHBS200 Hanger Unit. Contact Rexnord for more details. | |
| Link-Belt CHBS2E32N3 Ball Bearings CHBS200 Hanger Unit. Contact Rexnord for more details. | |
| Link-Belt EHBS218E Ball Bearings EHBS200 Hanger Unit. Contact Rexnord for more details. | |
| Link-Belt ER19-PB Ball Bearings ER Unmounted Replacement Bearing. Contact Rexnord for more details. | |
| Link-Belt F3S235E17C Ball Bearings F3S200 Flange Block. Contact Rexnord for more details. | |
| Product Family: Ball Bearing; Line: Link-Belt Mounted |
| Next >> |