RegalRexnord Rexnord 2115UR Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2115UR

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2115UR Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2115UR - RegalRexnord
Milwaukee, WI, United States
Rexnord 2115UR Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2115UR
Rexnord 2115UR Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2115UR
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2115UR
Product Name Rexnord 2115UR Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details