RegalRexnord Rexnord 3307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 3307U

Description
3 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
Description
3 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 3307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 3307U - RegalRexnord
Milwaukee, WI, United States
Rexnord 3307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
3307U
Rexnord 3307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 3307U
3 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar

3 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 3307U
Product Name Rexnord 3307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.4375 inch (87.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.25 in. ID, 0.6562 in. OD Polymer Spherical Bearing - S99GSB-041006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details