RegalRexnord Rexnord 9307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9307U

Description
3 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
3 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9307U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9307U
Rexnord 9307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9307U
3 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted

3 7/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9307U
Product Name Rexnord 9307U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.4375 inch (87.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Roller Bearings - 1469272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details