1 15/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 3115U |
| Product Name | Rexnord 3115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.9375 inch (49.212 mm) |