RegalRexnord Rexnord 6403YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6403YU

Description
4 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
4 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6403YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6403YU - RegalRexnord
Milwaukee, WI, United States
Rexnord 6403YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6403YU
Rexnord 6403YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6403YU
4 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

4 3/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6403YU
Product Name Rexnord 6403YU Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.1875 inch (106.362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU5005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Roller Bearings - 1469302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details