110 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22322LBKC3 |
| Product Name | Link-Belt 22322LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 4.3307 inch (110.000 mm) |
| Outside Diameter | 9.4488 inch (239.999 mm) |
| Overall Width | 3.1496 inch (80.000 mm) |