RegalRexnord Rexnord 5507U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5507U82

Description
5 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
Description
5 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5507U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5507U82 - RegalRexnord
Milwaukee, WI, United States
Rexnord 5507U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5507U82
Rexnord 5507U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5507U82
5 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

5 7/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5507U82
Product Name Rexnord 5507U82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 5.4375 inch (138.112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
Roller Bearings - 2346912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details