RegalRexnord Datasheets for Roller Bearings
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 1 15/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal | |
| 105 mm Cylindrical Roller Bearing single rib inner ring | |
| 105 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 105 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & no retainer - full complement, Oversize OD outer ring, Blind dowel Hole in outer ring... | |
| 105 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 105 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Special internal clearance of .0036" to .0057" | |
| 105 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 110 mm Cylindrical Roller Bearing single rib inner ring | |
| 110 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 110 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Internal Clearance C0 | |
| 110 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 110 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 120 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 120 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Blind dowel Hole in outer ring OD, Special internal clearance of .0057" to... | |
| 130 mm High Capacity Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 140 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 2 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 2 1/2" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal | |
| 2 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Adapter Mounted, Spring Loaded Heavy Contact Seal, One Closed Auxiliary Cap | |
| 2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 2 15/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 2 15/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal | |
| 2 15/16" Mounted Spherical Roller Bearing, Center Pull Spring Loaded Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal | |
| 2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-Up Block, Shurlok Adapter Mounted, Heavy Contact Spring Loaded Viton Lip Seal, No Grease | |
| 2 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 2 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 2 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal | |
| 2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 2 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal | |
| 2 7/16" Mounted Spherical Roller Bearing, Center Pull Spring Loaded Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal | |
| 25 mm Cylindrical Roller Bearing single rib inner ring | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Bearing with O.D. reduced by 0.048 mm (0.0019")... | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Inner ring bore radius to clear 1.52 mm... | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement, Outer ring Width 2.00 mm (0.0787") and inner... | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Inner and outer ring Width... | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Outer ring Width 2.00 mm... | |
| 25 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 25 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 25 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 3 15/16" Mounted Spherical Roller Bearing, Center Pull Spring Loaded Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal | |
| 3 15/16" Mounted Spherical Roller Bearing, Ductile Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 3 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal | |
| 30 mm Cylindrical Roller Bearing Inner Ring and Roller Assembly with single rib inner ring & segmented retainer | |
| 30 mm Cylindrical Roller Bearing single rib inner ring | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Bearing packed with Grease, but not sealed | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Snap ring groove in outer ring OD... | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Outer ring Width 2.00 mm... | |
| 30 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 30 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 30 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0010" to .0018" | |
| 30 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 30 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Outer ring Width increased by 3.048 mm... | |
| 30 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 35 mm Cylindrical Roller Bearing single rib inner ring, Special inner ring for special clearance of .0018" to .0028" | |
| 35 mm Cylindrical Roller Bearing single rib inner ring | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer, Snap ring groove in outer ring OD... | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer... | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 35 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Outer ring OD increased by 5.029 mm (0.1980") | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0016" to .0030" | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0018" to .0028" | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Outer ring OD increased by 5.029 mm (0.1980") | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Unground inside rib face(s) for non-separable outer ring | |
| 35 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 4 15/16" Mounted Spherical Roller Bearing, Ductile Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 4 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed Take-up Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal | |
| 40 mm Cylindrical Roller Bearing single rib inner ring | |
| 40 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 40 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 40 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 40 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 40 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring | |
| 40 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 40 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 40 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special O.D. 92.010mm, O.R. Width 25.00mm | |
| 40 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 40 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 45 mm Cylindrical Roller Bearing single rib inner ring | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, plain outer ring & segmented retainer, Snap ring groove in outer ring OD | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer... | |
| 45 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 45 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Oversize OD outer ring | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Oversize OD outer ring | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap Ring included, Oversize OD outer... | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 45 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 50 mm Cylindrical Roller Bearing single rib inner ring, Special inner ring for special internal clearane of .0012" to .0022" | |
| 50 mm Cylindrical Roller Bearing single rib inner ring | |
| 50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 50 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & special formed steel retainer | |
| 50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 50 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 50 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 50 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer | |
| 50 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Special internal clearance of .0012" to .0022" | |
| 50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer | |
| 50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0012" to .0022" | |
| 50 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 50 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 50 mm High Capacity Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 50 mm High Capacity Cylindrical single rib inner ring | |
| 55 mm Cylindrical Roller Bearing single rib inner ring | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & segmented retainer | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Snap ring groove in outer... | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 55 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 55 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer, Snap ring groove in outer ring OD, Snap ring included... | |
| 55 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer | |
| 55 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer | |
| 55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring | |
| 55 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 55 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 60 mm Cylindrical Roller Bearing single rib inner ring | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, no outer ring & segmented retainer | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, plain cylindrical outer ring & polymeric retainer, Increased internal clearance to C4 | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring | |
| 60 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 60 mm Cylindrical Roller Bearing with single rib & inner ring side plate, double rib outer ring & segmented retainer | |
| 60 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer, Precision grade bearing | |
| 60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer | |
| 60 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 60 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 65 mm Cylindrical Roller Bearing single rib inner ring | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Unground inside rib face(s) for... | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring | |
| 65 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 65 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 65 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 65 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 65 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 70 mm Cylindrical Roller Bearing single rib inner ring | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Blind dowel Hole in outer ring OD | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement, Unground inside rib face(s) for... | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 70 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring, Blind dowel Hole in outer ring OD | |
| 70 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring | |
| 70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0039" to .0059" | |
| 70 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 70 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 75 mm Cylindrical Roller Bearing single rib inner ring | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Oversize OD outer ring | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Special internal clearance of .0038" to .0052" | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer, Special internal clearance of .0056" to .0073" | |
| 75 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 75 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring | |
| 75 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 75 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 80 mm Cylindrical Roller Bearing single rib inner ring | |
| 80 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 80 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 80 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 80 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 80 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 80 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & polymeric retainer | |
| 80 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring | |
| 80 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 80 mm Cylindrical Roller Bearing with single rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 85 mm Cylindrical Roller Bearing single rib inner ring | |
| 85 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer, Blind dowel Hole in outer ring OD | |
| 85 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 85 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 85 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 85 mm Cylindrical Roller Bearing with double rib inner ring, single rib outer ring & segmented retainer | |
| 85 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Oversize OD outer ring | |
| 85 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 90 mm Cylindrical Roller Bearing single rib inner ring | |
| 90 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 90 mm Cylindrical Roller Bearing with double rib inner ring, 2 retaining rings in outer ring & no retainer - full complement | |
| 90 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 90 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & no retainer - full complement | |
| 90 mm Cylindrical Roller Bearing with single rib inner ring, 2 retaining rings in outer ring & formed steel retainer | |
| 90 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 90 mm High Capacity Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 90 mm High Capacity Cylindrical single rib inner ring | |
| 95 mm Cylindrical Roller Bearing single rib inner ring | |
| 95 mm Cylindrical Roller Bearing with double rib inner ring, single rib & 1 retaining ring in outer ring & formed steel retainer | |
| 95 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer, Special internal clearance of .0045" to .0065" | |
| 95 mm Cylindrical Roller Bearing with single rib inner ring, double rib outer ring & segmented retainer | |
| 95 mm High Capacity Cylindrical Roller Bearing with double rib outer ring & segmented retainer, Reduced race finisE to meet print specifications, Not SuperfinisEed | |
| Consult Application Engineering | |
| Contact Application Engineering | |
| Link-Belt MR5213TV Cylindrical Roller Bearings Series 5200 Unmounted Bearing. Contact Rexnord for more details. | |
| Link-Belt MU1214UVWS Cylindrical Roller Bearings Series 1200 Unmounted Bearing. Contact Rexnord for more details. | |
| Link-Belt MU1316TM Cylindrical Roller Bearings Series 1300 Unmounted Bearing. Contact Rexnord for more details. | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 105mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 110mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 120mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 170mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra extra light series, 530mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra light series, 150mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra light series, 75mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Extra light series, 85mm bore diameter, Segmented retainer, W993 special bearing features | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 120mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 30mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 40mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 45mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 50mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 55mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 60mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 65mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 70mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 75mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 85mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Light series, 90mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 130mm bore diameter, Segmented retainer, W108 special bearing feature | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 30mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 35mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 40mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 45mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 50mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 55mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 60mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 65mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 70mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 75mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Narrow width, Medium series 85mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 30mm bore diameter, No retainer | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 30mm bore diameter, Segmented retainer, W888 special bearing feature | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 30mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 40mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 55mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 65mm bore diameter, Segmented retainer | |
| Metric, Double rib inner ring, Standard capacity, Wide width, Light series, 75mm bore diameter, Segmented retainer | |
| Product Family: Cylindrical Roller; Line: Link-Belt | |
| Product Family: Other Bearing; Line: Component | |
| Product Family: Roller Bearing; Line: Rex |
| << Prev | Next >> |