RegalRexnord Link-Belt 22220LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22220LBKC3

Description
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22220LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22220LBKC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22220LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22220LBKC3
Link-Belt 22220LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22220LBKC3
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22220LBKC3
Product Name Link-Belt 22220LBKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 3.9370 inch (100.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 1.8110 inch (45.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details