RegalRexnord Rexnord 9115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9115U

Description
1 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
1 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9115U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9115U
Rexnord 9115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9115U
1 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

1 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9115U
Product Name Rexnord 9115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.9375 inch (49.212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
8mm ID, 19mm OD Polymer Spherical Bearing - S99GSBM081912 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details