4 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Steel Retainers
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 5415U78 |
| Product Name | Rexnord 5415U78 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 4.9375 inch (125.412 mm) |