190 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22238LCKC3 |
| Product Name | Link-Belt 22238LCKC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 7.4803 inch (190.000 mm) |
| Outside Diameter | 13.3858 inch (339.999 mm) |
| Overall Width | 3.6220 inch (91.999 mm) |