RegalRexnord Link-Belt 22315LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22315LBC3

Description
75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
Description
75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22315LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22315LBC3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22315LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22315LBC3
Link-Belt 22315LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22315LBC3
75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

75 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22315LBC3
Product Name Link-Belt 22315LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.9528 inch (75.001 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 2.1654 inch (55.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845736 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details