RegalRexnord Rexnord 6115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6115U

Description
1 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
Description
1 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 6115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 6115U - RegalRexnord
Milwaukee, WI, United States
Rexnord 6115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
6115U
Rexnord 6115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 6115U
1 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

1 15/16" Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 6115U
Product Name Rexnord 6115U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.9375 inch (49.212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB30040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1465256 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details