RegalRexnord Rexnord 9415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9415U

Description
4 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
4 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9415U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9415U
Rexnord 9415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9415U
4 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

4 15/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9415U
Product Name Rexnord 9415U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.9375 inch (125.412 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details