RegalRexnord Rexnord 5215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5215U

Description
2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5215U - RegalRexnord
Milwaukee, WI, United States
Rexnord 5215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5215U
Rexnord 5215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5215U
2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

2 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5215U
Product Name Rexnord 5215U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.9375 inch (74.612 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8250 lbs (3741 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details