RegalRexnord Bearing 51222

Description
SELF ALIGNING ROLLER BEARING INSERT. FREE 2 YEAR RADWELL WARRANTY
Description
SELF ALIGNING ROLLER BEARING INSERT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102146121 - Radwell International
Willingboro, NJ, United States
Bearing
102146121
Bearing 102146121
SELF ALIGNING ROLLER BEARING INSERT. FREE 2 YEAR RADWELL WARRANTY

SELF ALIGNING ROLLER BEARING INSERT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 102146121
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details