RegalRexnord Link-Belt 22220LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22220LBKC0

Description
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
Description
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 22220LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - 22220LBKC0 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 22220LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
22220LBKC0
Link-Belt 22220LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings 22220LBKC0
100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 22220LBKC0
Product Name Link-Belt 22220LBKC0 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 3.9370 inch (100.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 1.8110 inch (45.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB16025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details