RegalRexnord Rexnord 9211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9211U

Description
2 11/16" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
2 11/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9211U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9211U
Rexnord 9211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9211U
2 11/16" Unmounted Spherical Roller Bearing, Adapter Mounted

2 11/16" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9211U
Product Name Rexnord 9211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.6875 inch (68.262 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU11008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details