45 mm Unmounted Spherical Roller Bearing, Direct Shaft Mounted, Cylindrical Bore
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22209LBC3 |
| Product Name | Link-Belt 22209LBC3 Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.7717 inch (45.001 mm) |
| Outside Diameter | 3.3465 inch (85.001 mm) |
| Overall Width | 0.9055 inch (23.000 mm) |