2 11/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 5211U |
| Product Name | Rexnord 5211U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.6875 inch (68.262 mm) |