RegalRexnord Rexnord 5403YU82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5403YU82

Description
4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring
Description
4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Suppliers

Company
Product
Description
Supplier Links
Rexnord 5403YU82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 5403YU82 - RegalRexnord
Milwaukee, WI, United States
Rexnord 5403YU82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
5403YU82
Rexnord 5403YU82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 5403YU82
4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

4 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar, Teflon Lined Bore Inner Ring

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 5403YU82
Product Name Rexnord 5403YU82 Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 4.1875 inch (106.362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 104000 lbs (47166 kg)
View Details