RegalRexnord Rexnord 2102U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2102U

Description
1 1/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
1 1/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 2102U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 2102U - RegalRexnord
Milwaukee, WI, United States
Rexnord 2102U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
2102U
Rexnord 2102U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 2102U
1 1/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

1 1/8" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 2102U
Product Name Rexnord 2102U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Rotation - Cross Roller Ring - RU148UUC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details