RegalRexnord Rexnord 9208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9208U

Description
2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9208U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9208U
Rexnord 9208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9208U
2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted

2 1/2" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9208U
Product Name Rexnord 9208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.5000 inch (63.500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details