RegalRexnord Rexnord 3111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 3111U

Description
1 11/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
Description
1 11/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 3111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 3111U - RegalRexnord
Milwaukee, WI, United States
Rexnord 3111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
3111U
Rexnord 3111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 3111U
1 11/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar

1 11/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 3111U
Product Name Rexnord 3111U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 1.6875 inch (42.862 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU15008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Roller Bearings - 1469307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details