RegalRexnord Rexnord 7208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 7208U

Description
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord 7208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 7208U - RegalRexnord
Milwaukee, WI, United States
Rexnord 7208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
7208U
Rexnord 7208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 7208U
2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 7208U
Product Name Rexnord 7208U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.5000 inch (63.500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Rotation - Cross Roller Ring - RB22025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 8.6614 inch (220.000 mm)
View Details
.3750 in. ID, .8125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 7150 lbs (3243 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details