RegalRexnord Rexnord 9200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9200U

Description
2" Unmounted Spherical Roller Bearing, Adapter Mounted
Description
2" Unmounted Spherical Roller Bearing, Adapter Mounted

Suppliers

Company
Product
Description
Supplier Links
Rexnord 9200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings - 9200U - RegalRexnord
Milwaukee, WI, United States
Rexnord 9200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
9200U
Rexnord 9200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings 9200U
2" Unmounted Spherical Roller Bearing, Adapter Mounted

2" Unmounted Spherical Roller Bearing, Adapter Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number 9200U
Product Name Rexnord 9200U Bearing Inserts (Unmounted Replacements) Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.0000 inch (50.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details