1.968" Unmounted Spherical Roller Bearing, Direct Shaft Mounted
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | A22196S |
| Product Name | Link-Belt A22196S Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.9680 inch (49.987 mm) |
| Outside Diameter | 3.5433 inch (90.000 mm) |