DigiKey Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| DOUBLE-DECK PCB TERMINAL BLOCK; | |
| PCB TERMINAL BLOCK 2.5 MM PIN SP | |
| PCB TERMINAL BLOCK; 1.5 MM; PIN | |
| PCB TERMINAL BLOCK; 2.5 MM; PIN | |
| PCB TERMINAL BLOCK; PUSH-BUTTON; | |
| QUADRUPLE-DECK PCB TERMINAL BLOC | |
| THR MALE HEADER; 1.0 X 1.0 MM SO | |
| THT DOUBLE-DECK MALE HEADER; 1.0 | |
| THT FEMALE HEADER; 0.9 X 0.9 MM | |
| THT MALE HEADER; 1.0 X 1.0 MM SO | |
| TRIPLE-DECK PCB TERMINAL BLOCK; |
| << Prev | Next >> |