DigiKey Datasheets for PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 34
Product Name Notes
CONN BARRIER STRIP 3CIRC 0.375"
CONN BARRIER STRIP 7CIRC 0.375"
CONN BARRIER STRP 14CIRC 0.375"
CONN BARRIER STRP 15CIRC 0.375"
CONN BARRIER STRP 20CIRC 0.375"
FEEDTHROUGH TERMINAL BLOCK; PLAT
FEMALE CONNECTOR FOR RAIL-MOUNT
MALE CONNECTOR FOR RAIL-MOUNT TE
THR MALE HEADER, 2-ROW 0.8 X 0.8
THR MALE HEADER, 2-ROW; 0.8 X 0.
THR MALE HEADER; 0.8 X 0.8 MM SO
THR MALE HEADER; 1.0 X 1.0 MM SO
THR MALE HEADER; 1.2 X 1.2 MM SO
THT FEMALE HEADER; 0.6 X 1.0 MM
THT MALE HEADER 1.0 X 1.0 MM SOL
THT MALE HEADER, 2-ROW 0.8 X 0.8
THT MALE HEADER, 2-ROW; 0.8 X 0.
THT MALE HEADER; 0.8 X 0.8 MM SO
THT MALE HEADER; 1.0 X 1.0 MM SO
THT MALE HEADER; 1.2 X 1.2 MM SO

<< Prev Next >>