DigiKey Datasheets for Tantalum Capacitors
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Tantalum Capacitors: Learn more
| Product Name | Notes |
|---|---|
| .680UF 20.0V | |
| .680UF 35.0V | |
| 0.68µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) | |
| 0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 12Ohm | |
| 0.68µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 10Ohm | |
| 0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm | |
| 1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm | |
| 1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 5Ohm | |
| 1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 6Ohm | |
| 1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) | |
| 1.00UF 35.0V | |
| 10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm | |
| 10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.8Ohm | |
| 10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm | |
| 10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) | |
| 10µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3.5Ohm | |
| 10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm | |
| 10µF Molded Tantalum Capacitors 6V 1411 (3528 Metric) | |
| 10.0UF 10.0V | |
| 10.0UF 16.0V | |
| 47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.5Ohm | |
| 47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm | |
| 47.0UF 6.0V | |
| 6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz | |
| 6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.8Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm | |
| 6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm @ 100kHz | |
| 6.8µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm | |
| 6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm | |
| 6.8µF Molded Tantalum Capacitors 6V 1206 (3216 Metric) | |
| 68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz | |
| 68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm | |
| 68µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm | |
| 68.0UF 6.0V | |
| CAP TANT 10UF 10% 10V 1411 | |
| CAP TANT 10UF 10% 16V 1411 | |
| CAP TANT 10UF 10% 20V 1411 | |
| CAP TANT 10UF 10% 25V 1411 | |
| CAP TANT 10UF 10% 6.3V 1411 | |
| CAP TANT 10UF 16V 10% 1411 | |
| CAP TANT 10UF 20% 10V 1411 | |
| CAP TANT 10UF 20% 16V 1411 | |
| CAP TANT 1UF 10% 25V 1411 | |
| CAP TANT 1UF 10% 35V 1411 | |
| CAP TANT 1UF 10% 50V 1411 | |
| CAP TANT 1UF 20% 35V 1411 | |
| CAP TANT 47UF 20% 6.3V 1206 | |
| CAP TANT 6.8UF 10% 16V 1206 | |
| CAP TANT 6.8UF 10% 20V 1206 | |
| CAP TANT SMD |
| << Prev | Next >> |