L-com, Inc. Waterproof USB Type B Jack with 10" Wire Leads WPUSBBF

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB B connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to 24 AWG, 10" inch long wire leads Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Wire leads can be attached directly to a PCB or used with connector of choice Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB B connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to 24 AWG, 10" inch long wire leads Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Wire leads can be attached directly to a PCB or used with connector of choice Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Type B Jack with 10
North Andover, MA, United States
Waterproof USB Type B Jack with 10" Wire Leads
WPUSBBF
Waterproof USB Type B Jack with 10" Wire Leads WPUSBBF
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB B connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating. Features Waterproof panel mount USB B female to 24 AWG, 10" inch long wire leads Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Wire leads can be attached directly to a PCB or used with connector of choice Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. These versatile assemblies feature a waterproof female USB B connector and 24 AWG 10" wire leads that can easily be soldered into a PCB or terminated with a variety of connectors. Use either L-com part number WPUSB-CVR or WPCVR-USB-1394 to cover and seal unused female side to maintain the IP67 rating.

Features

  • Waterproof panel mount USB B female to 24 AWG, 10" inch long wire leads
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability
  • Wire leads can be attached directly to a PCB or used with connector of choice

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number WPUSBBF
Product Name Waterproof USB Type B Jack with 10" Wire Leads
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details