L-com, Inc. Waterproof USB Type B Field Installable Connector WPUSBCN-B-2.0

Description
Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394 WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Description
Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394 WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Type B Field Installable Connector - WPUSBCN-B-2.0 - L-com, Inc.
North Andover, MA, United States
Waterproof USB Type B Field Installable Connector
WPUSBCN-B-2.0
Waterproof USB Type B Field Installable Connector WPUSBCN-B-2.0
Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394 WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements.

Features

  • Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
  • Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394
  • WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series.

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Conn Wtr Prf Usbb-F L-Com - 72T2700 - Newark, An Avnet Company
Chicago, IL, United States
Conn Wtr Prf Usbb-F L-Com
72T2700
Conn Wtr Prf Usbb-F L-Com 72T2700
CONN WTR PRF USBB-F

CONN WTR PRF USBB-F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WPUSBCN-B-2.0 72T2700
Product Name Waterproof USB Type B Field Installable Connector Conn Wtr Prf Usbb-F L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 221S16F22 - Powell Electronics, Inc.
Nicomatic North America
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details