L-com, Inc. Waterproof USB Type A Field Installable Connector WPUSBCN-A-2.0

Description
Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394 WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition
Description
Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394 WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Type A Field Installable Connector - WPUSBCN-A-2.0 - L-com, Inc.
North Andover, MA, United States
Waterproof USB Type A Field Installable Connector
WPUSBCN-A-2.0
Waterproof USB Type A Field Installable Connector WPUSBCN-A-2.0
Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements. Features Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394 WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series. Application Industrial Automation Process Engineering Test and Measurement Data Acquisition

Available in type A or B styles, these connectors are a perfect compliment to our popular IP67 USB cable assemblies. Solder connectors and a sealing nut that conforms to any USB cable diameter allows the user to make their own water/dust proof cable assemblies. In addition, these connectors are panel mountable and mate with our male IP67 cable assemblies as well as our IP67 covers. L-com will manufacture custom cable assemblies using these connectors with short lead times and low minimum quantity requirements.

Features

  • Waterproof panel mount USB 2.0 type A & B female connectors, revision 2.0 compliant
  • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
  • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
  • Compatible with IP67 covers WPUSB-CVR and WPCVR-USB-1394
  • WPUSBCN-A-2.0 mates with WPUSBAB cable series. WPUSBCN-B-2.0 mates with WPUSBBB cable series.

Application

  • Industrial Automation
  • Process Engineering
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Conn Wtr Prf Usba-F Rohs Compliant L-Com - 72T2699 - Newark, An Avnet Company
Chicago, IL, United States
Conn Wtr Prf Usba-F Rohs Compliant L-Com
72T2699
Conn Wtr Prf Usba-F Rohs Compliant L-Com 72T2699
CONN WTR PRF USBA-F ROHS COMPLIANT: YES

CONN WTR PRF USBA-F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number WPUSBCN-A-2.0 72T2699
Product Name Waterproof USB Type A Field Installable Connector Conn Wtr Prf Usba-F Rohs Compliant L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers