L-com, Inc. Usb, Type B, Plug, Cable; Usb Connector Type L-Com CNUSB-B

Description
USB, TYPE B, PLUG, CABLE; USB Connector Type:USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
USB, TYPE B, PLUG, CABLE; USB Connector Type:USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, Type B, Plug, Cable; Usb Connector Type L-Com - 20J6421 - Newark, An Avnet Company
Chicago, IL, United States
Usb, Type B, Plug, Cable; Usb Connector Type L-Com
20J6421
Usb, Type B, Plug, Cable; Usb Connector Type L-Com 20J6421
USB, TYPE B, PLUG, CABLE; USB Connector Type:USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

USB, TYPE B, PLUG, CABLE; USB Connector Type:USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20J6421
Product Name Usb, Type B, Plug, Cable; Usb Connector Type L-Com
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers